The 2D12DL is a two-pole, DC-rated miniature molded case circuit breaker in the DLS9 series, designed for use in telecommunications, computer equipment, and uninterruptible power supplies. It is rated for 125/250V DC with a 10kA short circuit interrupting capacity and features a D-trip characteristic for high inrush applications. The breaker is DIN rail mounted, 17.5 mm wide, and complies with UL 489 and IEC 60947-2 standards. Terminal torque is specified at 2-2.5 Nm, and it supports copper wire sizes of 18-3 AWG on top and 18-2 AWG on bottom. Electrical life is rated at 6,000 switching cycles, and mechanical life at 10,000 cycles. Polarity must be observed when connecting DC circuits. Ambient temperature range is -25°C to +70°C, and it is certified HACR Type at 40°C.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D12DL | 2D12DL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 12 amps | 12 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |