The 2D10UR is a double-pole, DIN rail-mounted supplementary protector with thermal-magnetic tripping, rated for 10A at 480Y/277V AC, 50/60Hz. It has a 10kA short-circuit withstand rating with a UL-listed Class J back-up fuse, and a 5kA rating without one. Each pole is 17.5mm wide, with terminal acceptability for 18-3 AWG copper wire on top and 18-2 AWG on bottom, and a torque range of 2-2.5 Nm. The device meets UL1077 recognition and IEC/EN60529 IP20 protection standards, operates within an ambient temperature range of -25°C to 70°C, and has an electrical life of 6,000 switching cycles and a mechanical life of 10,000 cycles. Its D-characteristic curve provides high magnetic trip thresholds for applications like control transformers and power supplies. The product supports mounting of neutral poles and auxiliary contacts via optional accessories. Weight is 0.775kg (1.71 lb).
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D10UR | 2D10UR |
| Product Name | Double Pole D-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 10 amps | 10 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |