The 2D10DL is a two-pole, D-trip, DC miniature molded case circuit breaker rated for 125/250V DC and 10A, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features thermal-magnetic tripping. The device supports line/load reversibility, has a terminal torque range of 2-2.5 Nm, and accepts copper wire from 18 to 3 AWG on the top and 18 to 2 AWG on the bottom. It operates within an ambient temperature range of -25°C to +70°C and meets UL 489 and IEC 60947-2 standards. Polarity must be observed during DC installation. Electrical life is rated at 6,000 cycles, and mechanical life at 10,000 cycles. The degree of protection is IP20.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D10DL | 2D10DL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 10 amps | 10 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |