The 2D075UM is a double-pole, DIN rail-mounted manual motor controller with thermal-magnetic tripping, rated for 480Y/277V AC at 50/60 Hz and 0.75A current, suitable for motor starting and general AC applications. It has a width of 35 mm per two poles, terminal acceptability of 18-3 AWG top and 18-2 AWG bottom (line/load reversible), and a torque specification of 20 lb.in. It is UL508 listed, C22.2 No.14 certified, and has a 10kA short-circuit withstand rating with UL-listed RK5 back-up fuse or MCCB. Operating temperature ranges from -25°C to 55°C, with storage from -40°C to 70°C and IP20 terminal protection.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D075UM | 2D075UM |
| Product Name | Manual Motor Double Pole Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | |
| Rated DC Voltage | 24 to 48 volts | |
| Rated Current | 0.7500 amps | 0.7500 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |