The 2D05UR is a two-pole D-trip supplementary protector designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It is DIN rail mounted with a width of 17.5 mm per pole and features thermal-magnetic tripping. Rated for 0.5 A at 480Y/277 V AC, 50/60 Hz, it has a short-circuit withstand rating of 10 kA with a UL-listed Class J backup fuse or 5 kA without one. It is UL 1077 recognized and meets IP20 protection. Terminal connections accept 18-3 AWG copper wire on top and 18-2 AWG on bottom, with a torque range of 2-2.5 N·m. The ambient operating temperature range is -25°C to +70°C, and the device supports 6,000 electrical and 10,000 mechanical switching cycles. Temperature derating applies at +30°C and above, with a 5% reduction per 10°C rise and an additional 3% per pole above three adjacent poles.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D05UR | 2D05UR |
| Product Name | Double Pole D-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |