The V-EA series manual motor controller is a DIN rail-mounted thermal magnetic device rated for 480Y/277V AC, 50/60Hz, with a 10kA short circuit withstand rating when protected by a UL-listed RK5 fuse or MCCB. It has a width of 17.5mm per pole, terminal acceptability of 18-3 AWG on top and 18-2 AWG on bottom, with a torque specification of 20 lb.in. and IP20 terminal protection. Operating temperature ranges from -25°C to 55°C, and it is UL508 listed, C22.2 No.14 certified. The 2D05UM variant is a two-pole unit rated for 0.5A with D-trip characteristics, suitable for high inrush applications such as motors and transformers.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D05UM | 2D05UM |
| Product Name | Manual Motor Double Pole Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | |
| Rated DC Voltage | 24 to 48 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |