The 2D05UL is a two-pole, D-trip, thermal-magnetic miniature molded case circuit breaker rated for 480Y/277V AC, designed for high inrush applications such as motors, transformers, and heaters. It has a width of 17.5 mm and is DIN rail mounted. The device supports copper wire terminals ranging from 18 to 2 AWG, with a torque range of 2 to 2.5 Nm. It offers a 10 kA short circuit interrupting capacity at 125/250 V DC and 15 kA at 240 V AC. The breaker complies with UL 489 and IEC 60947-2 standards, operates within an ambient temperature range of -25°C to +70°C, and has an IP20 degree of protection. It is certified for HACR applications at 40°C and features line/load reversibility.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D05UL | 2D05UL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |