The 2D05DL is a two-pole, D-trip, DC miniature molded case circuit breaker rated for 125/250V DC and 0.5A, designed for applications such as telecommunications and uninterruptible power supplies. It features thermal-magnetic tripping, DIN rail mounting, a width of 17.5 mm, and a short circuit interrupting capacity of 10 kA at 125/250V DC. The device supports reversible line/load connections, operates within an ambient temperature range of -25°C to +70°C, and complies with UL 489 and IEC 60947-2 standards. Terminal torque is specified at 2 to 2.5 Nm, and it accepts copper wire sizes from 18 to 3 AWG on the top and 18 to 2 AWG on the bottom. Electrical and mechanical life ratings are 6,000 and 10,000 cycles respectively, with IP20 protection. Polarity must be observed during DC connection.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D05DL | 2D05DL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |