The 2D03UL is a two-pole, D-trip, thermal-magnetic miniature molded case circuit breaker for AC applications, rated at 0.3A and 480Y/277V AC. It is DIN rail mounted with a width of 17.5mm, has a short circuit interrupting capacity of 10kA at 480Y/277V AC, and supports terminal wire sizes of 18-3 AWG on top and 18-2 AWG on bottom. The device operates within an ambient temperature range of -25°C to +70°C and meets UL 489 and IEC 60947-2 standards. Terminal torque is specified at 2-2.5 Nm, and it has an electrical life of 6,000 switching cycles and a mechanical life of 10,000 cycles. The unit is listed for use in heating, refrigerating, and air conditioning equipment under UL 489 and carries an IP20 degree of protection. It features reversible line/load connections and is designed for high inrush loads such as transformers and power supplies.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D03UL | 2D03UL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 0.3000 amps | 0.3000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |