The 2CU8R is a two-pole, DIN rail-mounted supplementary circuit protector with a C-characteristic trip curve, rated for 8 A at 480Y/277 V AC, 50/60 Hz. It features a thermal-magnetic trip mechanism, a 10 kA short circuit withstand rating with a UL-listed Class J back-up fuse, and a positive trip indicator (red for on, green for off). The device accepts 14-3 AWG copper wire with a terminal torque of 17.5 lb-in (2.0 Nm) for 14-10 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG. It operates from -25° to 60°C and meets UL1077 as a recognized supplementary protector. The width per pole is 17.5 mm, and it has an IP20 protection degree at the front window.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2CU8R | 2CU8R |
| Product Name | Double Pole Supplementary C-Trip Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 8 amps | 8 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Trip Indicator |