The 2CU25L is a two-pole, thermal-magnetic, miniature molded case circuit breaker rated for 25A at 240V AC or 480Y/277V AC, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (green for off/tripped, red for on). The device supports line/load reversibility, has an electrical life of 6,000 cycles, and a mechanical life of 10,000 cycles. It is UL489 listed and complies with HACR Type 40°C requirements. Terminal connections accept 14-3 AWG copper wire with 17.5 lb-in (2.0 Nm) torque, and 18-16 AWG with 25 lb-in (2.8 Nm) torque. Operating temperature ranges from -25°C to 60°C.
Features:
MINIATURE CIRCUIT BREAKER, 25 A, 2 POLE, 480Y/277VAC. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2CU25L | 2CU25L | 26270464 |
| Product Name | Miniature Molded Double Pole AC Case Circuit Breakers | Circuit Breakers & Accessories | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 to 480 volts | ||
| Rated Current | 25 amps | 25 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 | 2 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |