The 2CU1R is a two-pole, C-trip, thermal-magnetic supplementary protector rated for 480Y/277V AC at 50/60 Hz, with a 10kA short circuit withstand rating when used with a UL-listed Class J back-up fuse. It features a positive trip indicator (red for on, green for off), DIN rail mounting, and a width of 17.5 mm per pole. Terminal torque supports 14-3 AWG copper wire at 2.8 Nm. The device operates between -25°C and 60°C and meets UL 1077 as a recognized supplementary protector. Its electrical and mechanical life ratings are 6,000 and 10,000 cycles respectively. The unit includes a front window for status visibility and IP20 terminal protection.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2CU1R | 2CU1R |
| Product Name | Double Pole Supplementary C-Trip Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 1 amps | 1 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Trip Indicator |