The 2CU13R is a double-pole, C-characteristic, thermal-magnetic supplementary protector rated for 480Y/277V AC, 50/60Hz, with a 10kA short circuit withstand capacity when used with a UL-listed Class J back-up fuse. It features a positive trip indicator (red for on, green for off), is DIN rail mounted at 17.5mm width per pole, and supports copper wire terminals from 18 to 3 AWG with torque values of 25 lb-in (2.8 Nm) for 18-16 AWG. It operates within -25°C to 60°C, meets UL1077 as a recognized supplementary protector, and has an electrical life of 6,000 cycles and mechanical life of 10,000 cycles.
Features:
2CU13R, 13A MCB,CCHAR,2POLE
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2CU13R | 2CU13R |
| Product Name | Double Pole Supplementary C-Trip Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 13 amps | 13 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Trip Indicator |