The 2CU02L is a two-pole, thermal-magnetic, miniature molded case circuit breaker rated for 0.2A at 240V AC, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (green for off/tripped, red for on). It is UL489 listed and operates within a temperature range of -25°C to 60°C. Terminal torque specifies 17.5 lb-in (2.0 Nm) for 14-3 AWG and 25 lb-in (2.8 Nm) for 18-16 AWG copper wire. Electrical life is rated at 6,000 cycles, and mechanical life at 10,000 cycles. Line and load connections are reversible.
Features:
2CU02L,0.2A MCB,CCHAR,2POLE
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2CU02L | 2CU02L |
| Product Name | Miniature Molded Double Pole AC Case Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 0.2000 amps | 0.2000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |