Slow-blow cylinder fuses for line protection, rated for 400 V AC and 2 A, with a C8 x 32 size, metal caps, and a porcelain body. Breaking capacity is 50 kA. The fuse meets IEC 60269-1 and IEC 602-2 standards, and dimensions follow NFC 61200, NFC 63210, and NFC 63211. Weight is 4 g per fuse.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 2C8x32GI |
| Product Name | Slow Blow 8 X 32 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | UL (optional feature); IEC; VDE |