The 2C8x32AM is a fast-acting cylinder fuse for motor protection, rated for 2 A at 400 V AC, with a C8 x 32 size and a breaking capacity of 50 kA. It features metal caps and a porcelain body, has a contact material of CuZn28 with galvanized silver, weighs 4 g each, and meets IEC 60269-1 and IEC 602-2 standards with dimensions conforming to NFC 61200, NFC 63210, and NFC 63211. The fuse has a green imprint and is designed for slow overload and fast short-circuit protection.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 2C8x32AM |
| Product Name | Fast Blow 8 X 32 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | UL (optional feature); IEC; VDE |