Altech Corp. Double Pole C-Trip Supplementary Circuit Breakers 2C63UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2C63UR is a two-pole C-trip supplementary protector rated for 63A at 480Y/277V AC, DIN rail mounted, with a width of 17.5 mm per pole. It has a short circuit withstand rating of 5 kA without a back-up fuse and 10 kA with a UL-listed Class J back-up fuse. The device features thermal-magnetic tripping, operates within an ambient temperature range of -25°C to +70°C, and meets UL1077 recognition. Terminal connections accept copper wire from 18-2 AWG, with a torque range of 2 to 2.5 N·m. Electrical and mechanical life are rated at 6,000 and 10,000 cycles respectively. The 63A rating is not UL recognized.

Datasheet Summary
Powered by GS/AI

The 2C63UR is a two-pole C-trip supplementary protector rated for 63A at 480Y/277V AC, DIN rail mounted, with a width of 17.5 mm per pole. It has a short circuit withstand rating of 5 kA without a back-up fuse and 10 kA with a UL-listed Class J back-up fuse. The device features thermal-magnetic tripping, operates within an ambient temperature range of -25°C to +70°C, and meets UL1077 recognition. Terminal connections accept copper wire from 18-2 AWG, with a torque range of 2 to 2.5 N·m. Electrical and mechanical life are rated at 6,000 and 10,000 cycles respectively. The 63A rating is not UL recognized.

Suppliers

Company
Product
Description
Supplier Links
Double Pole C-Trip Supplementary Circuit Breakers - 2C63UR - Altech Corp.
Flemington, NJ, USA
Double Pole C-Trip Supplementary Circuit Breakers
2C63UR
Double Pole C-Trip Supplementary Circuit Breakers 2C63UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2C63UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2C63UR
Circuit Breakers & Accessories 2C63UR
2C63UR, 63A, MCB, C CHAR

2C63UR, 63A, MCB, C CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2C63UR 2C63UR
Product Name Double Pole C-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 63 amps 63 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole D-Trip Supplementary Circuit Breakers - 1D32UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 32 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E10UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 10 amps
View Details
3 suppliers
Circuit Breakers & Accessories - 1BU10M - Powell Electronics, Inc.
Specs
Rated Current 10 amps
View Details
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E03UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 0.3000 amps
View Details
3 suppliers