Altech Corp. Double Pole C-Trip Manual Motor Controllers Circuit Breakers 2C63UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Double Pole C-Trip Manual Motor Controller Circuit Breaker, part number 2C63UM, from Altech Corp. is designed for thermal magnetic protection in various applications. It is suitable for motor disconnect and is UL508 listed, ensuring compliance with safety standards. The device operates at a current rating of 0.3 to 63A and supports voltages up to 480Y/277V AC at 50/60Hz. It features a 10kA short circuit withstand capacity, making it effective for applications such as AC motor starting, general AC use, and lighting control. The product is DIN rail mounted with a compact width of 17.5mm per pole, facilitating easy installation in control panels. The operating temperature range is from -25°C to 70°C, and it has a degree of protection rated at IP20. This circuit breaker is suitable for engineers looking for reliable motor control and protection solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Double Pole C-Trip Manual Motor Controller Circuit Breaker, part number 2C63UM, from Altech Corp. is designed for thermal magnetic protection in various applications. It is suitable for motor disconnect and is UL508 listed, ensuring compliance with safety standards. The device operates at a current rating of 0.3 to 63A and supports voltages up to 480Y/277V AC at 50/60Hz. It features a 10kA short circuit withstand capacity, making it effective for applications such as AC motor starting, general AC use, and lighting control. The product is DIN rail mounted with a compact width of 17.5mm per pole, facilitating easy installation in control panels. The operating temperature range is from -25°C to 70°C, and it has a degree of protection rated at IP20. This circuit breaker is suitable for engineers looking for reliable motor control and protection solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Double Pole C-Trip Manual Motor Controllers Circuit Breakers - 2C63UM - Altech Corp.
Flemington, NJ, USA
Double Pole C-Trip Manual Motor Controllers Circuit Breakers
2C63UM
Double Pole C-Trip Manual Motor Controllers Circuit Breakers 2C63UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 2C63UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2C63UM
Circuit Breakers 2C63UM
2C63UM,63A, CIRCUIT BREAKER

2C63UM,63A, CIRCUIT BREAKER

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2C63UM 2C63UM
Product Name Double Pole C-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 63 amps 63 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1BU3M - Powell Electronics, Inc.
Specs
Rated Current 3 amps
View Details
Miniature Molded One Pole AC Case Circuit Breakers - 1DU30L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU12L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C4DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers