The 2C63UL is a two-pole, AC, C-trip, miniature molded case circuit breaker from the DLS9 series, designed for DIN rail mounting with a width of 17.5 mm. It is rated for 240 V AC and has a 10 kA short circuit interrupting capacity. The device supports terminal wire sizes from 18 to 3 AWG on the top and 18 to 2 AWG on the bottom, with a terminal torque of 2 to 2.5 Nm. It operates within an ambient temperature range of -25°C to +70°C and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. The breaker meets UL 489 and IEC 60947-2 standards, is classified as HACR Type at 40°C, and has an IP20 degree of protection. Line and load connections are reversible.
Features:
CIRCUIT BREAKER, UL SERIES, UL489 TYPE, D CURVE, 10 KA, 63 AMP, 220/240 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2C63UL | 2C63UL | 146912175 |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Din Rail Mount Circuit Breaker |
| Rated AC Voltage | 240 to 480 volts | 240 volts | |
| Rated Current | 63 amps | 63 amps | 63 amps |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 | ||
| Features | Molded Case Circuit Breaker |