The DLS9 Series 2C63DL is a two-pole, DC-rated miniature molded case circuit breaker with a rated current of 63 A and a voltage rating of 125/250 V DC. It features thermal magnetic trip characteristics, DIN rail mounting, and a width of 17.5 mm. It has a 10 kA short circuit interrupting capacity, an electrical life of 6,000 switching cycles, and a mechanical life of 10,000 switching cycles. Terminal torque ranges from 2 Nm to 2.5 Nm, and it accepts copper wire from 18 to 2 AWG. The device is UL listed and meets IEC 60947-2 standards. Correct polarity must be observed when connecting DC circuits. Ambient temperature operates from -25°C to +70°C, with storage from -40°C to +70°C.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C63DL | 2C63DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 63 amps | 63 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |