The 2C60UM is a double-pole, C-characteristic manual motor controller in the V-EA series, designed for AC motor starting and general use with thermal-magnetic trip protection. It is DIN rail mounted, 17.5 mm wide per pole, rated for 60A at 480Y/277 V AC, 50/60 Hz, and has a short circuit withstand rating of 5 kA with UL-listed backup protection. It operates from -25°C to 70°C, accepts terminal sizes of 18-2 AWG on the bottom, and requires a torque of 2-2.5 Nm. The device is UL508 listed and conforms to IEC/EN 60529 IP20. The C-characteristic provides a magnetic trip between 5 and 10 times the rated current, suitable for applications with moderate inrush currents such as low inrush motors and lighting.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C60UM | 2C60UM |
| Product Name | Double Pole C-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 60 amps | 60 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |