The 2C60DL is a two-pole DC circuit breaker in the DLS9 series, rated for 125/250V DC with a 10kA interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features thermal magnetic tripping with line/load reversibility. Terminal acceptance is 18-3 AWG top and 18-2 AWG bottom; torque is 2-2.5 Nm. Electrical life is 6,000 cycles, mechanical life is 10,000. It operates from -25°C to 70°C, calibrates at 40°C, and meets UL 489 and IEC 60947-2. IP20 protection is provided. Polarity must be observed. Adjacent mounting derates current by 3% per additional pole beyond three, up to 20% for ten poles.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C60DL | 2C60DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 60 amps | 60 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |