The 2C5UL is a two-pole, AC, C-trip miniature molded case circuit breaker in the DLS9 series, rated for 480Y/277V AC and 5A current. It is DIN rail mounted with a width of 17.5 mm, features thermal-magnetic trip technology, and has a short circuit interrupting capacity of 10kA at 480Y/277V AC. The device supports line/load reversibility, has an IP20 degree of protection, and operates within an ambient temperature range of -25°C to +70°C. Terminal connections accept 18-3 AWG copper wire on the top and 18-2 AWG on the bottom, with a terminal torque of 2 to 2.5 Nm. Electrical life is rated at 6,000 on/off cycles and mechanical life at 10,000 cycles. It meets UL 489 and IEC 60947-2 standards and is UL listed for use in heating, refrigerating, and air conditioning applications.
Features:
Circuit Breaker Thermal Magnetic 5A 480V AC DC Lever DIN Rail
| Altech Corp. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2C5UL | 1920-1837-ND | 2C5UL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | ||
| Rated Current | 5 amps | 5 amps | 5 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 2 | ||
| Features | Molded Case Circuit Breaker | Trip Indicator |