The 2C5DL is a two-pole, DC-rated miniature molded case circuit breaker in the DLS9 series, designed for use in telecommunication equipment, computer systems, and uninterruptible power supplies. It operates at 125/250V DC with a rated current of 5.0A and has a 10kA short circuit interrupting capacity. The device is DIN rail mounted, measures 17.5mm in width, and features a thermal-magnetic trip mechanism with C-characteristic tripping. It supports line/load reversibility, has a terminal torque specification of 2-2.5 Nm, and is rated for an ambient operating temperature range of -25°C to +70°C. Polarity must be observed during DC connection. It meets UL 489 and IEC 60947-2 standards, with UL and CUL listing. Electrical life is rated for 6,000 ON/OFF cycles and mechanical life for 10,000 cycles. The device has IP20 ingress protection and is certified for HACR applications at 40°C.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C5DL | 2C5DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 5 amps | 5 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |