Altech Corp. Double Pole C-Trip Supplementary Circuit Breakers 2C4UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2C4UR is a two-pole, C-trip supplementary protector rated for 4A at 480Y/277V AC, designed for DIN rail mounting with a width of 17.5mm per pole. It features thermal-magnetic tripping, a short circuit withstand rating of 10kA with a UL-listed Class J back-up fuse, and an IP20 degree of protection. Terminal connections accept copper wire from 18 to 3 AWG on the top and 18 to 2 AWG on the bottom, with a torque range of 2 to 2.5 Nm. The device operates within an ambient temperature range of -25°C to +70°C and has an electrical life of 6,000 switching cycles. It is UL1077 recognized and E137915 listed.

Datasheet Summary
Powered by GS/AI

The 2C4UR is a two-pole, C-trip supplementary protector rated for 4A at 480Y/277V AC, designed for DIN rail mounting with a width of 17.5mm per pole. It features thermal-magnetic tripping, a short circuit withstand rating of 10kA with a UL-listed Class J back-up fuse, and an IP20 degree of protection. Terminal connections accept copper wire from 18 to 3 AWG on the top and 18 to 2 AWG on the bottom, with a torque range of 2 to 2.5 Nm. The device operates within an ambient temperature range of -25°C to +70°C and has an electrical life of 6,000 switching cycles. It is UL1077 recognized and E137915 listed.

Suppliers

Company
Product
Description
Supplier Links
Double Pole C-Trip Supplementary Circuit Breakers - 2C4UR - Altech Corp.
Flemington, NJ, USA
Double Pole C-Trip Supplementary Circuit Breakers
2C4UR
Double Pole C-Trip Supplementary Circuit Breakers 2C4UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2C4UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2C4UR
Circuit Breakers & Accessories 2C4UR
2C4UR, 4A, MCB, C CHAR

2C4UR, 4A, MCB, C CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2C4UR 2C4UR
Product Name Double Pole C-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 4 amps 4 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C03UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 0.3000 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D03UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 0.3000 amps
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D25UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 25 amps
View Details
3 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B32UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 32 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers