The DLS7 series 2C40UR is a double-pole, thermal-magnetic supplementary protector rated for 40A at 480Y/277V AC, with a C-characteristic trip curve for low inrush applications such as lighting and control circuits. It is DIN rail mounted with a width of 35mm for two poles, supports terminal connections for 18-3 AWG copper wire on top and 18-2 AWG on bottom, and has a short circuit withstand rating of 10kA with a UL-listed Class J back-up fuse. It operates within an ambient temperature range of -25°C to 70°C, meets UL1077 recognition with E137915 certification, and has an IP20 degree of protection.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C40UR | 2C40UR |
| Product Name | Double Pole C-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 40 amps | 40 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |