The 2C40UM is a double-pole, C-characteristic manual motor controller for AC motor starting and general use, rated for 40A at 480Y/277V AC, 50/60Hz. It features thermal-magnetic tripping, DIN rail mounting, and a width of 17.5mm per pole. It has a short circuit withstand rating of 5kA with UL-listed backup protection and operates within a temperature range of -25°C to 70°C. Terminal acceptability is 18-3 AWG top and 18-2 AWG bottom, with a torque range of 2-2.5 Nm. The device is UL508 listed and meets IEC/EN 60529 IP20 protection standards.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C40UM | 2C40UM |
| Product Name | Double Pole C-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 40 amps | 40 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |