The DLS9 Series 2C40DL is a two-pole, DC-rated miniature molded case circuit breaker with a 125V DC voltage rating, designed for applications such as telecommunications and uninterruptible power supplies. It is DIN rail mounted, 17.5 mm wide, and features thermal-magnetic tripping with a 10kA short circuit interrupting capacity. Terminal torque is specified at 2-2.5 Nm, and it accepts copper wire from 18-3 AWG on top and 18-2 AWG on bottom. The device is UL 489 and IEC 60947-2 listed, with an ambient operating temperature range of -25°C to +70°C and IP20 protection. Polarity must be observed during DC installation.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C40DL | 2C40DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 40 amps | 40 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |