The 2C32UL is a two-pole, C-trip, thermal-magnetic, miniature molded case circuit breaker rated for 32 A at 480Y/277 V AC, designed for DIN rail mounting with a width of 17.5 mm. It has a short circuit interrupting capacity of 10 kA at 480Y/277 V AC, complies with UL 489 and IEC 60947-2 standards, and supports terminal wire sizes from 18-3 AWG on the top and 18-2 AWG on the bottom, using copper wire only. The unit operates within an ambient temperature range of -25°C to +70°C, has an electrical life of 6,000 switching cycles, and a mechanical life of 10,000 cycles. Terminal torque is 2 to 2.5 Nm. The breaker is Listed for use in heating, refrigerating, and air conditioning equipment.
Features:
2C32UL, 32A, CIRCUIT BREAKER,C CHAR,2POLE,480Y/277V
| Altech Corp. | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2C32UL | 2C32UL | 26278156 |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 to 480 volts | ||
| Rated Current | 32 amps | 32 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 | 2 | |
| Features | Molded Case Circuit Breaker |