The 2C30DL is a two-pole, DC-rated miniature molded case circuit breaker in the DLS9 series, designed for applications such as telecommunications and uninterruptible power supplies. It is rated for 125/250V DC with a 10kA short circuit interrupting capacity and features a C-trip characteristic for medium magnetic trip points. The device is DIN rail mounted, 17.5mm wide, and supports terminal wiring of 18-3 AWG top and 18-2 AWG bottom with a torque range of 2-2.5 Nm. It operates within an ambient temperature range of -25°C to +70°C, has an electrical life of 6,000 cycles, and meets UL 489 and IEC 60947-2 standards. Correct polarity must be observed during DC connection. The product is listed under E329510 and is specified for 30A nominal current.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C30DL | 2C30DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 30 amps | 30 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |