The 2C3.5UM is a two-pole, DIN rail-mounted manual motor controller with a C-characteristic thermal-magnetic trip, rated for 3.5 A at 480Y/277 V AC, 50/60 Hz. It has a 10 kA short-circuit withstand rating with UL-listed RK5 back-up fuses or MCCBs, and conforms to UL508 as a motor disconnect. The device operates from -25°C to 70°C, accepts 18-3 AWG conductors on top terminals and 18-2 AWG on bottom terminals, with a terminal torque of 2 to 2.5 Nm. It is rated for 10,000 mechanical operations under AC motor starting across the line. The width per pole is 17.5 mm, with an overall width of 44 mm for a two-pole unit. Internal resistance is 0.139 ohms, and it meets IEC/EN 60529 IP20 protection. Applications include low-inrush motors, lighting, and control circuits. The device includes an optional neutral pole add-on (N63UM) for three-phase systems.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C3.5UM | 2C3.5UM |
| Product Name | Double Pole C-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 3.5 amps | 3.5 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |