The 2C2DL is a two-pole, DC-rated miniature molded case circuit breaker from the DLS9 series, designed for applications such as telecommunications and uninterruptible power supplies. It operates at 125/250 V DC with a 10 kA short circuit interrupting capacity. The device is DIN rail mounted, 17.5 mm wide, and features thermal-magnetic trip functionality with C-trip characteristic. Terminal torque ranges from 2 to 2.5 Nm, and it accepts copper wire from 18 to 3 AWG on the top terminal and 18 to 2 AWG on the bottom. Electrical life is rated at 6,000 ON/OFF cycles, mechanical life at 10,000 cycles. The ambient operating temperature range is -25°C to +70°C, and it meets UL 489 and IEC 60947-2 standards with UL listing. Correct polarity must be observed during DC installation.
Features:
| Altech Corp. | Powell Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2C2DL | 2C2DL | 2C2DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | ALTH Miniature |
| Rated DC Voltage | 125 to 250 volts | ||
| Rated Current | 2 amps | 2 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 | ||
| Features | Molded Case Circuit Breaker |