Altech Corp. Double Pole C-Trip Supplementary Circuit Breakers 2C25UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2C25UR is a double-pole, C-characteristic supplementary protector rated for 25A at 480Y/277V AC, designed for load-side protection in applications such as low inrush motors, lighting, and control circuits. It is DIN rail mounted with a width of 17.5 mm per pole, features thermal-magnetic tripping, and has a short circuit withstand rating of 10 kA with a UL-listed Class J back-up fuse. The terminal accepts 18-2 AWG copper wire and requires a torque of 2-2.5 Nm. It is UL 1077 recognized with an IP20 degree of protection, and operates within an ambient temperature range of -25°C to +70°C.

Datasheet Summary
Powered by GS/AI

The 2C25UR is a double-pole, C-characteristic supplementary protector rated for 25A at 480Y/277V AC, designed for load-side protection in applications such as low inrush motors, lighting, and control circuits. It is DIN rail mounted with a width of 17.5 mm per pole, features thermal-magnetic tripping, and has a short circuit withstand rating of 10 kA with a UL-listed Class J back-up fuse. The terminal accepts 18-2 AWG copper wire and requires a torque of 2-2.5 Nm. It is UL 1077 recognized with an IP20 degree of protection, and operates within an ambient temperature range of -25°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
Double Pole C-Trip Supplementary Circuit Breakers - 2C25UR - Altech Corp.
Flemington, NJ, USA
Double Pole C-Trip Supplementary Circuit Breakers
2C25UR
Double Pole C-Trip Supplementary Circuit Breakers 2C25UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2C25UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2C25UR
Circuit Breakers & Accessories 2C25UR
2C25UR, 25A, MCB, C CHAR

2C25UR, 25A, MCB, C CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2C25UR 2C25UR
Product Name Double Pole C-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 25 amps 25 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D25UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 25 amps
View Details
3 suppliers
Circuit Breakers & Accessories - 1BU16M - Powell Electronics, Inc.
Specs
Rated Current 16 amps
View Details
Single Pole Supplementary C-Trip Circuit Breakers - 1CU32R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 32 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Din Rail Mount Circuit Breaker - 67942886 - Radwell International
Specs
Number of Poles 1
View Details