The DLS9 series 2C25DL is a two-pole, thermal-magnetic, miniature molded case circuit breaker rated for 125/250V DC, with a current rating of 25A and a short circuit interrupting capacity of 10kA. It is DIN rail mounted, 17.5mm wide, and features line/load reversibility. The unit has an IP20 degree of protection, supports terminal connections from 18-3 AWG (top) and 18-2 AWG (bottom), and requires a terminal torque of 2 to 2.5 Nm. Electrical life is rated at 6,000 ON/OFF cycles, with a mechanical life of 10,000 cycles. Ambient temperature range is -25°C to +70°C. Correct polarity must be observed during DC connection. The part is UL Listed and certified to IEC 60947-2, with a C-trip characteristic for applications including telecommunications and uninterruptible power supplies.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C25DL | 2C25DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 25 amps | 25 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |