The Altech Corp. AC Double Pole C-Trip Miniature Molded Case Circuit Breaker, part number 2C20UL, is designed for use in AC applications with a voltage rating of 480Y/277V. It features a current rating of 20A and has a short circuit interrupting capacity of 10kA. This circuit breaker is thermal magnetic and is suitable for DIN rail mounting with a compact width of 17.5mm. It operates effectively within an ambient temperature range of -25°C to +70°C and has a mechanical life of 10,000 switching cycles. The device is compliant with UL 489 and IEC 60947-2 standards, making it a reliable choice for applications such as low inrush motors, resistive loads, and lighting circuits.
Features:
Circuit Breaker Thermal Magnetic 20A 480V AC DC Lever DIN Rail
CIRCUIT BREAKER, UL SERIES, UL489 TYPE, D CURVE, 10 KA, 20 AMP, 2 POLE, 480Y/277 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
489 480Y/277AC Breaker 2P C TRP 20A UL
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2C20UL | 1920-1465-ND | 2C20UL | 57773307 | 2C20UL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Circuit Breakers | Din Rail Mount Circuit Breaker | ALTH Miniature |
| Rated AC Voltage | 240 to 480 volts | 277 volts | |||
| Rated Current | 20 amps | 20 amps | 20 amps | 20 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |||
| Number of Poles | 2 | 2 | |||
| Features | Molded Case Circuit Breaker | Trip Indicator |