The DLS9 Series 2C20DL is a two-pole, DC-rated miniature molded case circuit breaker with a rated current of 20 A and a voltage rating of 125/250 V DC. It features thermal-magnetic trip protection, a 10 kA short circuit interrupting capacity, and is DIN rail mounted with a width of 17.5 mm. Terminal torque is specified at 2 to 2.5 Nm, and it supports copper wire sizes from 18 to 3 AWG. Electrical life is rated at 6,000 ON/OFF cycles, and mechanical life at 10,000 cycles. The device complies with UL 489 and IEC 60947-2 standards, carries UL and C-UL listings, and has an IP20 degree of protection. Polarity must be observed when connecting DC circuits. Ambient temperature operating range is -25°C to +70°C, with storage from -40°C to +70°C.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C20DL | 2C20DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 20 amps | 20 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |