The 2C1UR is a double-pole, C-trip supplementary protector rated for 1.0 A at 480Y/277 V AC, designed for load-side protection of sensitive electronics, power supplies, and control circuits. It features thermal-magnetic tripping with a 10 kA short-circuit withstand rating when used with a UL-listed Class J backup fuse. The device is DIN rail mounted with a width of 17.5 mm per pole and is UL 1077 recognized. Terminal connections accept 18-3 AWG copper wire on the top and 18-2 AWG on the bottom, with a torque range of 2-2.5 Nm. It operates within an ambient temperature range of -25°C to +70°C and has an IP20 degree of protection. The electrical and mechanical life is rated at 6,000 and 10,000 cycles respectively.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C1UR | 2C1UR |
| Product Name | Double Pole C-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 1 amps | 1 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |