The 2C1UL is a two-pole, C-trip, thermal-magnetic miniature molded case circuit breaker rated for 480Y/277V AC and 1.0A, designed for DIN rail mounting with a width of 17.5 mm. It has a short circuit interrupting capacity of 10 kA at 480Y/277V AC, complies with UL 489 and IEC 60947-2, and supports terminal wire sizes from 18 to 3 AWG on top and 18 to 2 AWG on bottom using copper wire only. The device operates within an ambient temperature range of -25°C to +70°C, has an electrical life of 6,000 switching cycles, and a mechanical life of 10,000 cycles. Line and load are reversible, and it meets IP20 protection standards. Weight is 1.74 kg (3.83 lb) for the 0.3-32A range.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C1UL | 2C1UL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 1 amps | 1 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |