The 2C16UL is a two-pole, C-trip, thermal-magnetic miniature molded case circuit breaker rated for 480Y/277V AC at 16A, designed for DIN rail mounting with a width of 17.5mm. It has a short circuit interrupting capacity of 10kA at 480Y/277V AC and complies with UL 489 and IEC 60947-2 standards. Terminal connections accept 18-3 AWG copper wire on top and 18-2 AWG on bottom, with a torque range of 2 to 2.5 Nm. The device supports line/load reversal, operates within an ambient temperature range of -25°C to +70°C, and has an electrical life of 6,000 switching cycles. It is listed for use in heating, refrigerating, and air conditioning applications with a degree of protection rated at IP20.
Features:
Circuit Breaker Thermal Magnetic 16A 480V AC DC Lever DIN Rail
| Altech Corp. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2C16UL | 1920-1471-ND | 2C16UL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | ||
| Rated Current | 16 amps | 16 amps | 16 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 2 | ||
| Features | Molded Case Circuit Breaker | Trip Indicator |