The 2C14x51GI is a slow-blow cylinder fuse in the C14 x 51 size, rated for 2 A and 690 V AC, designed for industrial protection of motors and resistive loads. It features a porcelain body with metal end caps, weighs 19 g, and has a breaking capacity of 80 kA. The fuse complies with IEC 60269-1 and IEC 602-2 standards and meets dimensional requirements of NFC 60200, NFC 63210, and NFC 63211. It is marked with a green imprint consistent with the aM operating class and is available with an optional striker pin suffix "/IS".
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 2C14x51GI |
| Product Name | Slow Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |