Fast-acting cylinder fuses for motor protection, rated for 2 A at 690 V AC, with dimensions of 14 mm diameter and 51 mm length, a breaking capacity of 80 kA, and a weight of 19 g each. The fuse body is porcelain with metal caps, and the fuse complies with IEC 60269-1 and IEC 602-2 standards, with dimensions conforming to NFC 60200, NFC 63210, and NFC 63211. The marking is green for aM classification.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 2C14x51AM |
| Product Name | Fast Blow 14 X 51 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |