Altech Corp. Double Pole C-Trip Supplementary Circuit Breakers 2C13UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2C13UR is a two-pole, C-trip, supplementary circuit breaker rated for 13A at 480Y/277V AC, designed for load-side protection of sensitive electronics, appliances, and control circuits. It mounts on DIN rail with a width of 37.5 mm per pole and features thermal-magnetic tripping. It has a short-circuit withstand rating of 10 kA with a UL-listed Class J backup fuse or 5 kA without one. The device is UL1077 recognized with IP20 protection, operates in ambient temperatures from -25°C to 70°C, and accepts copper wire from 18 to 2 AWG on bottom terminals. Electrical and mechanical life is rated at 6,000 and 10,000 cycles respectively, with terminal torque specified between 2 and 2.5 Nm.

Datasheet Summary
Powered by GS/AI

The 2C13UR is a two-pole, C-trip, supplementary circuit breaker rated for 13A at 480Y/277V AC, designed for load-side protection of sensitive electronics, appliances, and control circuits. It mounts on DIN rail with a width of 37.5 mm per pole and features thermal-magnetic tripping. It has a short-circuit withstand rating of 10 kA with a UL-listed Class J backup fuse or 5 kA without one. The device is UL1077 recognized with IP20 protection, operates in ambient temperatures from -25°C to 70°C, and accepts copper wire from 18 to 2 AWG on bottom terminals. Electrical and mechanical life is rated at 6,000 and 10,000 cycles respectively, with terminal torque specified between 2 and 2.5 Nm.

Suppliers

Company
Product
Description
Supplier Links
Double Pole C-Trip Supplementary Circuit Breakers - 2C13UR - Altech Corp.
Flemington, NJ, USA
Double Pole C-Trip Supplementary Circuit Breakers
2C13UR
Double Pole C-Trip Supplementary Circuit Breakers 2C13UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2C13UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2C13UR
Circuit Breakers & Accessories 2C13UR
2C13UR, 13A, MCB, C CHAR

2C13UR, 13A, MCB, C CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2C13UR 2C13UR
Product Name Double Pole C-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 13 amps 13 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C15UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 15 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C50UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU4L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D13UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 13 amps
View Details
3 suppliers