The 2C13UL is a two-pole, C-trip, miniature molded case circuit breaker for AC applications, rated at 13A and 480Y/277V AC, designed for DIN rail mounting with a width of 17.5mm. It features thermal-magnetic trip functionality, a short circuit interrupting capacity of 10kA, and supports line/load reversible connections. Terminal sizes accept 18-3 AWG copper wire on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. It meets UL 489 and IEC 60947-2 standards, carries an IP20 protection rating, and operates within an ambient temperature range of -25°C to +70°C. The device has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. Temperature derating applies: 5% per 10°C above 40°C and 3% additional per pole beyond three when adjacent-mounted. It is listed for use in heating, refrigerating, and air conditioning equipment as HACR type at 40°C.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C13UL | 2C13UL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 13 amps | 13 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |