The 2C10x38GI is a slow-acting cylinder fuse rated for 2 A at 500 V AC, with a C10 x 38 dimension of 10.3 mm diameter and 38 mm length, featuring metal caps and a porcelain body. It has a breaking capacity of 100 kA, complies with IEC 60269-1 and IEC 602-2, and meets dimensions specified by NFC 61200, NFC 63210, and NFC 63211. The fuse is classified as Gl/gL/gG for line protection and has a weight of 7.5 g. The marking is black, indicating slow blow characteristics for motor and resistive load protection.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 2C10x38GI |
| Product Name | Slow Blow 10 x 38 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |