The 2C10x38AM is a fast-acting cylinder fuse for motor protection, rated at 2 A and 500 V AC, with a C10 x 38 size measuring 10.3 mm in diameter and 38 mm in length. It has a breaking capacity of 100 kA, a porcelain body with metal end caps, and a green imprint. The fuse complies with IEC 60269-1 and IEC 602-2 standards, and its dimensions conform to NFC 60200, NFC 63210, and NFC 63211. It weighs 7.5 g.
Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
| Altech Corp. | |
|---|---|
| Product Category | Fuses |
| Product Number | 2C10x38AM |
| Product Name | Fast Blow 10 x 38 Cylinder Fuses |
| Fuse Type | Protective |
| Fuse Material | Ceramic |
| Mounting | Replaceable |
| Approvals / Standards | IEC; VDE |