The DLS7 series is a DIN rail-mounted thermal-magnetic supplementary protector designed for load-side applications such as sensitive electronics and power supplies. It is rated for 0.5-60A at 480Y/277V AC, 50/60Hz, with a 10kA short circuit withstand capacity when used with a UL-listed Class J back-up fuse for currents above 10A. The 2C10UR variant is a two-pole C-characteristic circuit breaker with a rated current of 10A, 17.5mm width per pole, and terminal connections accepting 18-3 AWG copper wire on top and 18-2 AWG on bottom. It operates within an ambient temperature range of -25°C to +70°C, has an IP20 degree of protection, and is UL 1077 recognized with E137915 listing. Electrical and mechanical life are rated at 6,000 and 10,000 switching cycles respectively.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C10UR | 2C10UR |
| Product Name | Double Pole C-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 10 amps | 10 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |