The 2C10DL is a two-pole, DC-rated miniature molded case circuit breaker in the DLS9 Series, designed for applications such as telecommunications and uninterruptible power supplies. It operates at 125/250 V DC with a 10 kA short circuit interrupting capacity, features a thermal-magnetic trip mechanism, and is DIN rail mounted with a width of 17.5 mm. Terminal torque ranges from 2 to 2.5 Nm, and it supports copper wire sizes from 18 to 2 AWG. The device has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. Correct polarity must be observed during DC connection. It is UL 489 and IEC 60947-2 listed, with an IP20 degree of protection. Ambient temperature operational range is -25°C to +70°C.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C10DL | 2C10DL |
| Product Name | AC Double Pole C-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 10 amps | 10 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |