The 2C075UM is a two-pole, C-characteristic manual motor controller in the UM (V-EA) series, designed for motor starting and general AC applications with a rated current of 0.75A and voltage rating of 480Y/277V AC. It measures 17.5mm in width per pole and is DIN rail mounted. The device features thermal-magnetic trip protection with a short-circuit withstand rating of 10kA when protected by a UL-listed RK5 fuse or MCCB. It operates within a temperature range of -25°C to 70°C, has an IP20 degree of protection, and accepts terminal conductors of 18-3 AWG on top and 18-2 AWG on bottom with a torque range of 2 to 2.5 Nm. The unit is UL508 listed and suitable as a motor disconnect.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C075UM | 2C075UM |
| Product Name | Double Pole C-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 0.7500 amps | 0.7500 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |