The 2C05UR is a double-pole, C-characteristic supplementary protector designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It is DIN rail mounted with a width of 17.5 mm per pole and operates at 480Y/277 V AC, 50/60 Hz. It has a thermal-magnetic trip mechanism with a rated current of 0.5 A and a short-circuit withstand rating of 10 kA with no backup fuse. The device is UL 1077 recognized and meets IEC/EN 60529 IP20 protection. Terminal connections accept 18-3 AWG copper wire, with a torque range of 2-2.5 Nm. The ambient operating temperature ranges from -25°C to +70°C, and the electrical life is 6,000 ON/OFF cycles. The part is part of the DLS7 Series, with coil and contact ratings consistent across the series.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C05UR | 2C05UR |
| Product Name | Double Pole C-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Miniature Circuit Breaker Features | Supplementary Protector |