The 2C05UM is a two-pole, C-characteristic manual motor controller designed for AC motor starting, general use, and lighting applications with a rated current of 0.5A and voltage rating of 480Y/277V AC, 50/60Hz. It features thermal-magnetic tripping, DIN rail mounting, and a width of 17.5mm per pole. It supports terminal connections from 18-2 AWG and has a short circuit withstand rating of 10kA when protected by a UL-listed RK5 backup fuse or MCCB. The device is UL508 listed and conforms to IEC/EN 60529 IP20. Operating temperature ranges from -25°C to 70°C, with a calibration temperature of 40°C. Terminal torque is specified at 2 to 2.5 Nm. The part is rated for 10,000 mechanical operations under ac general use conditions.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2C05UM | 2C05UM |
| Product Name | Double Pole C-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |